Molex Rectangular Cable Assemblies 923150430

Description
"4 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"4 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-0923150430-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-0923150430-ND
Rectangular Cable Assemblies 900-0923150430-ND
"4 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"4 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0923150430-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details