Molex Cable Assy, Pf50 Rcpt-Rcpt, 16Pos, 250Mm; Connector To Connector Molex 92315-1625

Description
CABLE ASSY, PF50 RCPT-RCPT, 16POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:16Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PF50 RCPT-RCPT, 16POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:16Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Pf50 Rcpt-Rcpt, 16Pos, 250Mm; Connector To Connector Molex - 19J6978 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pf50 Rcpt-Rcpt, 16Pos, 250Mm; Connector To Connector Molex
19J6978
Cable Assy, Pf50 Rcpt-Rcpt, 16Pos, 250Mm; Connector To Connector Molex 19J6978
CABLE ASSY, PF50 RCPT-RCPT, 16POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:16Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, PF50 RCPT-RCPT, 16POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:16Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J6978
Product Name Cable Assy, Pf50 Rcpt-Rcpt, 16Pos, 250Mm; Connector To Connector Molex
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details