Molex Cable Assy, 14P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex 92315-1416

Description
CABLE ASSY, 14P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Position s; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 14P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Position s; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 14P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex - 59J2041 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 14P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex
59J2041
Cable Assy, 14P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex 59J2041
CABLE ASSY, 14P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Position s; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 14P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Positions; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59J2041
Product Name Cable Assy, 14P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex
Cable Length 0.5249 ft (1.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details