Molex Cable Assy, 14P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex 92315-1408

Description
CABLE ASSY, 14P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Position s; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Description
CABLE ASSY, 14P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Position s; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 49Y0567, features a dual-ended connector configuration with 14 circuits, designed for use with Picoflex PF-50 connectors. The assembly has a length of 80.00mm (3.2 inches) and utilizes a ribbon cable type made from PVC. It is constructed with female connectors on both ends and has a pitch of 1.27mm. The assembly is rated for a maximum current of 1.2A and a maximum voltage of 250V. The metal components are made from phosphor bronze with tin plating, while the resin is polyester. This product is compliant with RoHS regulations and is packaged in a bag. It is suitable for applications requiring reliable interconnection in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 49Y0567, features a dual-ended connector configuration with 14 circuits, designed for use with Picoflex PF-50 connectors. The assembly has a length of 80.00mm (3.2 inches) and utilizes a ribbon cable type made from PVC. It is constructed with female connectors on both ends and has a pitch of 1.27mm. The assembly is rated for a maximum current of 1.2A and a maximum voltage of 250V. The metal components are made from phosphor bronze with tin plating, while the resin is polyester. This product is compliant with RoHS regulations and is packaged in a bag. It is suitable for applications requiring reliable interconnection in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 14P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex - 49Y0567 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 14P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex
49Y0567
Cable Assy, 14P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex 49Y0567
CABLE ASSY, 14P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Position s; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 14P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:14Positions; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49Y0567
Product Name Cable Assy, 14P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex
Cable Length 0.2625 ft (0.8000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details