Molex Cable Assy, 10P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex 92315-1024

Description
CABLE ASSY, 10P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex - 97AH7875 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex
97AH7875
Cable Assy, 10P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex 97AH7875
CABLE ASSY, 10P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 10P PF50 RCPT-RCPT, 9.4"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Positions; Cable Length - Imperial:9.4"; Cable Length - Metric:240mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AH7875
Product Name Cable Assy, 10P Pf50 Rcpt-Rcpt, 9.4; Connector To Connector Molex
Cable Length 0.7874 ft (2.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details