Molex Cable Assy, Pf50 Rcpt-Rcpt, 10Pos, 150Mm; Connector To Connector Molex 92315-1015

Description
CABLE ASSY, PF50 RCPT-RCPT, 10POS, 150MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PF50 RCPT-RCPT, 10POS, 150MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Pf50 Rcpt-Rcpt, 10Pos, 150Mm; Connector To Connector Molex - 19J6968 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pf50 Rcpt-Rcpt, 10Pos, 150Mm; Connector To Connector Molex
19J6968
Cable Assy, Pf50 Rcpt-Rcpt, 10Pos, 150Mm; Connector To Connector Molex 19J6968
CABLE ASSY, PF50 RCPT-RCPT, 10POS, 150MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, PF50 RCPT-RCPT, 10POS, 150MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J6968
Product Name Cable Assy, Pf50 Rcpt-Rcpt, 10Pos, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details