Molex Cables, Wires Fiber Optic Cables - 92315-1015 92315-1015

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967076-92315-1015 Packaging: Bulk Color: Grey, Natural Connector Type: Connector, IDC Number of Rows: 2 Termination: IDT Voltage Rating: 250 V Current Rating: 1.2 A Gender: Female to Female Length: 150 mm Number of Circuits: 10 Number of Conductors: 10 Contact Plating: Tin Insulation Material: PVC Cable Length: 150 mm Number of Pins: 10 Plating: Tin Cable Pitch: 1.27 mm Working Voltage: 250 V Connector Type A: IDT, Socket Connector Type B: IDT, Socket Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8544420000 Voltage Rating (DC): 250 V Wire/Cable Type: Flat Flex Lead Length: 150 mm Wire/Cable Gauge: 28 AWG Flammability Rating: UL94 V-0 Connector Pitch: 1.27 mm
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967076-92315-1015 Packaging: Bulk Color: Grey, Natural Connector Type: Connector, IDC Number of Rows: 2 Termination: IDT Voltage Rating: 250 V Current Rating: 1.2 A Gender: Female to Female Length: 150 mm Number of Circuits: 10 Number of Conductors: 10 Contact Plating: Tin Insulation Material: PVC Cable Length: 150 mm Number of Pins: 10 Plating: Tin Cable Pitch: 1.27 mm Working Voltage: 250 V Connector Type A: IDT, Socket Connector Type B: IDT, Socket Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8544420000 Voltage Rating (DC): 250 V Wire/Cable Type: Flat Flex Lead Length: 150 mm Wire/Cable Gauge: 28 AWG Flammability Rating: UL94 V-0 Connector Pitch: 1.27 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 92315-1015 - 92315-1015 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 92315-1015
92315-1015
Cables, Wires Fiber Optic Cables - 92315-1015 92315-1015
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967076-92315-1015 Packaging: Bulk Color: Grey, Natural Connector Type: Connector, IDC Number of Rows: 2 Termination: IDT Voltage Rating: 250 V Current Rating: 1.2 A Gender: Female to Female Length: 150 mm Number of Circuits: 10 Number of Conductors: 10 Contact Plating: Tin Insulation Material: PVC Cable Length: 150 mm Number of Pins: 10 Plating: Tin Cable Pitch: 1.27 mm Working Voltage: 250 V Connector Type A: IDT, Socket Connector Type B: IDT, Socket Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8544420000 Voltage Rating (DC): 250 V Wire/Cable Type: Flat Flex Lead Length: 150 mm Wire/Cable Gauge: 28 AWG Flammability Rating: UL94 V-0 Connector Pitch: 1.27 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967076-92315-1015
Packaging: Bulk
Color: Grey, Natural
Connector Type: Connector, IDC
Number of Rows: 2
Termination: IDT
Voltage Rating: 250 V
Current Rating: 1.2 A
Gender: Female to Female
Length: 150 mm
Number of Circuits: 10
Number of Conductors: 10
Contact Plating: Tin
Insulation Material: PVC
Cable Length: 150 mm
Number of Pins: 10
Plating: Tin
Cable Pitch: 1.27 mm
Working Voltage: 250 V
Connector Type A: IDT, Socket
Connector Type B: IDT, Socket
Categories: Cables, Wires Fiber Optic Cables
Country of Origin: PL
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8544420000
Voltage Rating (DC): 250 V
Wire/Cable Type: Flat Flex
Lead Length: 150 mm
Wire/Cable Gauge: 28 AWG
Flammability Rating: UL94 V-0
Connector Pitch: 1.27 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 92315-1015
Product Name Cables, Wires Fiber Optic Cables - 92315-1015
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers