Molex Cable Assy, 10P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex 92315-1008

Description
CABLE ASSY, 10P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex - 02J0299 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex
02J0299
Cable Assy, 10P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex 02J0299
CABLE ASSY, 10P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 10P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Positions; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02J0299
Product Name Cable Assy, 10P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex
Cable Length 0.2625 ft (0.8000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details