Molex Cable Assy, 8P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex 92315-0850

Description
CABLE ASSY, 8P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex - 77AH6422 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex
77AH6422
Cable Assy, 8P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex 77AH6422
CABLE ASSY, 8P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 8P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:8Positions; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH6422
Product Name Cable Assy, 8P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details