Molex Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 150Mm; Connector Type A Molex 92315-0815

Description
CABLE ASSY, PF50, RCPT-RCPT, 8POS, 150MM; Connector Type A:PF50 Receptacle; Connector Type B:PF50 Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PF50, RCPT-RCPT, 8POS, 150MM; Connector Type A:PF50 Receptacle; Connector Type B:PF50 Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 150Mm; Connector Type A Molex - 19J6965 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 150Mm; Connector Type A Molex
19J6965
Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 150Mm; Connector Type A Molex 19J6965
CABLE ASSY, PF50, RCPT-RCPT, 8POS, 150MM; Connector Type A:PF50 Receptacle; Connector Type B:PF50 Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, PF50, RCPT-RCPT, 8POS, 150MM; Connector Type A:PF50 Receptacle; Connector Type B:PF50 Receptacle; No. of Positions:8Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J6965
Product Name Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 150Mm; Connector Type A Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details