Molex Ribbon Cable 92315-0810

Description
8 way picoflex cable assembly,100mm L
Request a Quote Datasheet
Description
8 way picoflex cable assembly,100mm L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 3421371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
3421371
Ribbon Cable 3421371
8 way picoflex cable assembly,100mm L

8 way picoflex cable assembly,100mm L

Supplier's Site
Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 100Mm; Connector To Connector Molex - 19J6964 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 100Mm; Connector To Connector Molex
19J6964
Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 100Mm; Connector To Connector Molex 19J6964
CABLE ASSY, PF50, RCPT-RCPT, 8POS, 100MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:8Ways; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, PF50, RCPT-RCPT, 8POS, 100MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:8Ways; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable and Cable Assemblies - 92315-0810 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
92315-0810
Cable and Cable Assemblies 92315-0810
Ribbon Cables / IDC Cables PICOFLEX F8P-F8P 100MM LENGTH

Ribbon Cables / IDC Cables PICOFLEX F8P-F8P 100MM LENGTH

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3421371 19J6964 92315-0810
Product Name Ribbon Cable Cable Assy, Pf50, Rcpt-Rcpt, 8Pos, 100Mm; Connector To Connector Molex Cable and Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details