Molex Cable Assy, 6P Pf50 Rcpt-Rcpt, 12.5; Connector To Connector Molex 92315-0632

Description
CABLE ASSY, 6P PF50 RCPT-RCPT, 12.5"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:12.5"; Cable Length - Metric:320mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P PF50 RCPT-RCPT, 12.5"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:12.5"; Cable Length - Metric:320mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Pf50 Rcpt-Rcpt, 12.5; Connector To Connector Molex - 97AH7872 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Pf50 Rcpt-Rcpt, 12.5; Connector To Connector Molex
97AH7872
Cable Assy, 6P Pf50 Rcpt-Rcpt, 12.5; Connector To Connector Molex 97AH7872
CABLE ASSY, 6P PF50 RCPT-RCPT, 12.5"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:12.5"; Cable Length - Metric:320mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 6P PF50 RCPT-RCPT, 12.5"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions; Cable Length - Imperial:12.5"; Cable Length - Metric:320mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AH7872
Product Name Cable Assy, 6P Pf50 Rcpt-Rcpt, 12.5; Connector To Connector Molex
Cable Length 1.05 ft (3.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details