Molex Cable Assy, 6P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex 92315-0616

Description
CABLE ASSY, 6P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex - 97AH7870 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex
97AH7870
Cable Assy, 6P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex 97AH7870
CABLE ASSY, 6P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 6P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AH7870
Product Name Cable Assy, 6P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex
Cable Length 0.5249 ft (1.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details