Molex Cable Assy, 6P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex 92315-0608

Description
CABLE ASSY, 6P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex - 97AH7869 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex
97AH7869
Cable Assy, 6P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex 97AH7869
CABLE ASSY, 6P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 6P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Positions; Cable Length - Imperial:3.2"; Cable Length - Metric:80mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AH7869
Product Name Cable Assy, 6P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex
Cable Length 0.2625 ft (0.8000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers