Molex Cable Assy, 4P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex 92315-0450

Description
CABLE ASSY, 4P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex - 88AH3623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex
88AH3623
Cable Assy, 4P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex 88AH3623
CABLE ASSY, 4P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:4Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 4P PF50 RCPT-RCPT, 19.7"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:4Positions; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3623
Product Name Cable Assy, 4P Pf50 Rcpt-Rcpt, 19.7; Connector To Connector Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details