The Cable Assembly 4P PF50 Rcpt-Rcpt, part number 97AH7865, is a dual-ended connector assembly designed for use with Picoflex PF-50 connectors. It features a length of 80.00mm and includes four circuits, making it suitable for various applications requiring compact and efficient connections. The assembly is constructed with female connectors on both ends and utilizes phosphor bronze for the metal components, which are plated with tin for enhanced conductivity. The cable is made from PVC ribbon cable and has a pitch of 1.27mm. It is rated for a maximum voltage of 250V and a maximum current of 1.2A per contact. The product is RoHS compliant, ensuring it meets environmental standards. This assembly does not provide waterproof or dustproof features and is packaged in a bag for distribution.
CABLE ASSY, 4P PF50 RCPT-RCPT, 3.2"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 97AH7865 |
| Product Name | Cable Assy, 4P Pf50 Rcpt-Rcpt, 3.2; Connector To Connector Molex |
| Cable Length | 0.2625 ft (0.8000 dm) |