MOLEX
91999-1283 -- MALE HEAD VERT 3641 04K MOLEX
Molex
Male Head Vert 3641 04K Molex
91999-1283
Description
MALE HEAD VERT 3641 04K
Description
MALE HEAD VERT 3641 04K
Suppliers
Male Head Vert 3641 04K Molex
08N3265
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08N3265 |
|
Product Name
|
Male Head Vert 3641 04K Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details