Molex Circular Connectors - Circular Connectors - Housings - 91886-0004 91886-0004

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 91886-0004 - 1041308-91886-0004 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 91886-0004
1041308-91886-0004
Circular Connectors - Circular Connectors - Housings - 91886-0004 1041308-91886-0004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041308-91886-0004 Packaging: Bulk Number of Rows: 1 Gender: Female Number of Circuits: 2 Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 91886-00040918860004 ; 918860004; Country of Origin: IN Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041308-91886-0004
Packaging: Bulk
Number of Rows: 1
Gender: Female
Number of Circuits: 2
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 91886-00040918860004; 918860004;
Country of Origin: IN
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
5Mm Rast 6A F-Indirect 2Ckt 91886 Molex - 57R3521 - Newark, An Avnet Company
Chicago, IL, United States
5Mm Rast 6A F-Indirect 2Ckt 91886 Molex
57R3521
5Mm Rast 6A F-Indirect 2Ckt 91886 Molex 57R3521
5mm Rast 6A F-Indirect 2Ckt 91886

5mm Rast 6A F-Indirect 2Ckt 91886

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91886-0004 1041308-91886-0004 57R3521
Product Name Circular Connectors - Circular Connectors - Housings - 91886-0004 5Mm Rast 6A F-Indirect 2Ckt 91886 Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data