Molex Connector, I/o, Receptacle, 25 Position, Right Angle; No. Of Contacts Molex 91804-0413

Description
CONNECTOR, I/O, RECEPTACLE, 25 POSITION, RIGHT ANGLE; No. of Contacts:25Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Surface Mount; Product Range:LaneLink Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
CONNECTOR, I/O, RECEPTACLE, 25 POSITION, RIGHT ANGLE; No. of Contacts:25Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Surface Mount; Product Range:LaneLink Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, I/o, Receptacle, 25 Position, Right Angle; No. Of Contacts Molex - 94M3849 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Receptacle, 25 Position, Right Angle; No. Of Contacts Molex
94M3849
Connector, I/o, Receptacle, 25 Position, Right Angle; No. Of Contacts Molex 94M3849
CONNECTOR, I/O, RECEPTACLE, 25 POSITION, RIGHT ANGLE; No. of Contacts:25Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Surface Mount; Product Range:LaneLink Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, I/O, RECEPTACLE, 25 POSITION, RIGHT ANGLE; No. of Contacts:25Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Surface Mount; Product Range:LaneLink Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94M3849
Product Name Connector, I/o, Receptacle, 25 Position, Right Angle; No. Of Contacts Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details