Molex Connectors, Interconnects - Memory Connectors - PC Card Sockets 912283007

Description
Win Source Part Number: 1380445-0912283007 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 91228 Number of Positions: 8 (6 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Height Above Board: 0.118" (3.00mm) Card Type: SIM Card Insertion, Removal Method: Push In, Push Out Ejector Side: Left Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 091228 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 400 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380445-0912283007 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 91228 Number of Positions: 8 (6 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Height Above Board: 0.118" (3.00mm) Card Type: SIM Card Insertion, Removal Method: Push In, Push Out Ejector Side: Left Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 091228 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 400 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1380445-0912283007 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1380445-0912283007
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1380445-0912283007
Win Source Part Number: 1380445-0912283007 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 91228 Number of Positions: 8 (6 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Height Above Board: 0.118" (3.00mm) Card Type: SIM Card Insertion, Removal Method: Push In, Push Out Ejector Side: Left Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 091228 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 400 pcs

Win Source Part Number: 1380445-0912283007
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Series: 91228
Number of Positions: 8 (6 + 2)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Height Above Board: 0.118" (3.00mm)
Card Type: SIM Card
Insertion, Removal Method: Push In, Push Out
Ejector Side: Left
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 091228
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 400 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380445-0912283007
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details