Molex Memory Connectors - Accessories - 91228-3007 91228-3007

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136877-91228-3007 Pitch: 2.54 mm Connector Type: Socket Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 6 Gender: Receptacle Length: 25 mm Housing Material: Stainless Steel Number of Circuits: 6 Orientation: Straight Contact Plating: Gold Plating: Tin Width: 3 mm Categories: Memory Connectors - Accessories Country of Origin: IE Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 32.22 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136877-91228-3007 Pitch: 2.54 mm Connector Type: Socket Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 6 Gender: Receptacle Length: 25 mm Housing Material: Stainless Steel Number of Circuits: 6 Orientation: Straight Contact Plating: Gold Plating: Tin Width: 3 mm Categories: Memory Connectors - Accessories Country of Origin: IE Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 32.22 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 91228-3007 - 1136877-91228-3007 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 91228-3007
1136877-91228-3007
Memory Connectors - Accessories - 91228-3007 1136877-91228-3007
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136877-91228-3007 Pitch: 2.54 mm Connector Type: Socket Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 6 Gender: Receptacle Length: 25 mm Housing Material: Stainless Steel Number of Circuits: 6 Orientation: Straight Contact Plating: Gold Plating: Tin Width: 3 mm Categories: Memory Connectors - Accessories Country of Origin: IE Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 32.22 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136877-91228-3007
Pitch: 2.54 mm
Connector Type: Socket
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Number of Contacts: 6
Gender: Receptacle
Length: 25 mm
Housing Material: Stainless Steel
Number of Circuits: 6
Orientation: Straight
Contact Plating: Gold
Plating: Tin
Width: 3 mm
Categories: Memory Connectors - Accessories
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 32.22 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1136877-91228-3007
Product Name Memory Connectors - Accessories - 91228-3007
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details