Molex Connector, Sim Socket, 6Pos; Product Range Molex 91228-3002

Description
CONNECTOR, SIM SOCKET, 6POS; Product Range:ChipSIM 91228 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SIM SOCKET, 6POS; Product Range:ChipSIM 91228 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sim Socket, 6Pos; Product Range Molex - 67X3456 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sim Socket, 6Pos; Product Range Molex
67X3456
Connector, Sim Socket, 6Pos; Product Range Molex 67X3456
CONNECTOR, SIM SOCKET, 6POS; Product Range:ChipSIM 91228 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, SIM SOCKET, 6POS; Product Range:ChipSIM 91228 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sim Socket, 6Pos; Product Range Molex - 74M7894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sim Socket, 6Pos; Product Range Molex
74M7894
Connector, Sim Socket, 6Pos; Product Range Molex 74M7894
CONNECTOR, SIM SOCKET, 6POS; Product Range:ChipSIM 91228 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, SIM SOCKET, 6POS; Product Range:ChipSIM 91228 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67X3456
Product Name Connector, Sim Socket, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details