Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 908143810

Description
Manufacturer: Molex Win Source Part Number: 1332981-0908143810 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 10 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Palladium-Nickel Contact Finish Thickness - Mating: 24.0µin (0.61µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM19287,090814-3810- E,90814-3810-E,09081 43810-E,908143810-E, 090814-3810,90814381 0,90814-3810 Base Product Number: 90814 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332981-0908143810 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 10 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Palladium-Nickel Contact Finish Thickness - Mating: 24.0µin (0.61µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM19287,090814-3810- E,90814-3810-E,09081 43810-E,908143810-E, 090814-3810,90814381 0,90814-3810 Base Product Number: 90814 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332981-0908143810 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332981-0908143810
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332981-0908143810
Manufacturer: Molex Win Source Part Number: 1332981-0908143810 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 10 Features: Board Guide Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1 Mounting: Surface Mount Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Palladium-Nickel Contact Finish Thickness - Mating: 24.0µin (0.61µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Natural Shrouding: Shrouded - 2 Wall Insulation Height: 0.161" (4.10mm) Contact Shape: Rectangular Contact Length - Mating: 0.085" (2.15mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM19287,090814-3810- E,90814-3810-E,09081 43810-E,908143810-E, 090814-3810,90814381 0,90814-3810 Base Product Number: 90814 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332981-0908143810
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 10
Features: Board Guide
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Cartridge Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 1
Mounting: Surface Mount
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Palladium-Nickel
Contact Finish Thickness - Mating: 24.0µin (0.61µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Natural
Shrouding: Shrouded - 2 Wall
Insulation Height: 0.161" (4.10mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.085" (2.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM19287,090814-3810-E,90814-3810-E,0908143810-E,908143810-E,090814-3810,908143810,90814-3810
Base Product Number: 90814
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332981-0908143810
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Array High Speed Test - DaVinci Gen V -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details