Molex Rectangular Connectors - 0908140906 908140906

Description
Manufacturer: Molex, LLC Win Source Part Number: 904785-0908140906 Series: Picoflex PF-50 90814 Features: Connector Header Surface Mount 6 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: 090814 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 908140906, WM3638CT, WM3638TR, WM3638DKR, 90814-0906, 090814-0906
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904785-0908140906 Series: Picoflex PF-50 90814 Features: Connector Header Surface Mount 6 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: 090814 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 908140906, WM3638CT, WM3638TR, WM3638DKR, 90814-0906, 090814-0906
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0908140906 - 904785-0908140906 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0908140906
904785-0908140906
Rectangular Connectors - 0908140906 904785-0908140906
Manufacturer: Molex, LLC Win Source Part Number: 904785-0908140906 Series: Picoflex PF-50 90814 Features: Connector Header Surface Mount 6 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: 090814 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 908140906, WM3638CT, WM3638TR, WM3638DKR, 90814-0906, 090814-0906

Manufacturer: Molex, LLC
Win Source Part Number: 904785-0908140906
Series: Picoflex PF-50 90814
Features: Connector Header Surface Mount 6 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 090814
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 908140906, WM3638CT, WM3638TR, WM3638DKR, 90814-0906, 090814-0906

Buy Now Datasheet
Connectors - 908140906 - ODG (Origin Data Global)
Shenzhen, China
Connectors
908140906
Connectors 908140906
Pre-ordered Connectors ROHS

Pre-ordered Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 904785-0908140906 908140906
Product Name Rectangular Connectors - 0908140906 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details