CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 25M6047 |
| Product Name | Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Molex |