Molex SMD 2.4A 250V Electronic Connector 90814-0916

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 2.4A 250V Electronic Connector
316-90814-0916
SMD 2.4A 250V Electronic Connector 316-90814-0916
1.27mm Header, 16 Pos, Male, 2.4A, 250V, SMD Product overview: 90814-0916 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0916 can be used for catalog matching and distributor lookup.

1.27mm Header, 16 Pos, Male, 2.4A, 250V, SMD Product overview: 90814-0916 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0916 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 90814-0916 - 1041582-90814-0916 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90814-0916
1041582-90814-0916
Circular Connectors - Circular Connectors - Housings - 90814-0916 1041582-90814-0916
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041582-90814-0916 Packaging: Cut Tape Number of Positions: 16 Pitch: 2.54 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.4 A Number of Contacts: 16 Gender: Male Housing Material: Nylon Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Contact Resistance: 15 mΩ Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 2029032-2; TSM-116-04-T-SH; TSM-115-01-T-SV; TSM-115-02-T-SV; 560020-1520; DF3Z-14P-2H(20); 54201-S08-1409081409 16; 90814-0916 .; 908140916; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041582-90814-0916
Packaging: Cut Tape
Number of Positions: 16
Pitch: 2.54 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.4 A
Number of Contacts: 16
Gender: Male
Housing Material: Nylon
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 15 mΩ
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 2029032-2; TSM-116-04-T-SH; TSM-115-01-T-SV; TSM-115-02-T-SV; 560020-1520; DF3Z-14P-2H(20); 54201-S08-140908140916; 90814-0916 .; 908140916;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Glow Wire Compliant: Non-compliant

Buy Now
Picoflex Smt Header Molex - 57R3168 - Newark, An Avnet Company
Chicago, IL, United States
Picoflex Smt Header Molex
57R3168
Picoflex Smt Header Molex 57R3168
PICOFLEX SMT HEADER

PICOFLEX SMT HEADER

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90814-0916 316-90814-0916 1041582-90814-0916 57R3168
Product Name SMD 2.4A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 90814-0916 Picoflex Smt Header Molex
Gender Male / Plug
Termination SMD/SMT SMD/SMT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M16.GLVG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers