Molex 2.4A 250V Electronic Connector 90814-0910

Description
10 Pos 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0910 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0910 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4A 250V Electronic Connector
316-90814-0910
2.4A 250V Electronic Connector 316-90814-0910
10 Pos 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0910 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0910 can be used for catalog matching and distributor lookup.

10 Pos 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0910 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0910 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 90814-0910 - 1041581-90814-0910 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90814-0910
1041581-90814-0910
Circular Connectors - Circular Connectors - Housings - 90814-0910 1041581-90814-0910
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041581-90814-0910 Packaging: Tape and Reel Number of Positions: 10 Pitch: 1.27 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.4 A Number of Contacts: 10 Gender: Male Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Contact Resistance: 15 mΩ Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 90814-0810; 90814-0808; 90814-0612; 292227-7; DF13-8P-1.25H(50)090 8140910; 90814-0910...; 908140910; 908140910.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041581-90814-0910
Packaging: Tape and Reel
Number of Positions: 10
Pitch: 1.27 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.4 A
Number of Contacts: 10
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 15 mΩ
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 90814-0810; 90814-0808; 90814-0612; 292227-7; DF13-8P-1.25H(50)0908140910; 90814-0910...; 908140910; 908140910.;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Glow Wire Compliant: Non-compliant

Buy Now
IDC Connectors - 6702351 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6702351
IDC Connectors 6702351
Molex 90814-0910 IDC Connector

Molex 90814-0910 IDC Connector

Supplier's Site
IDC Connectors - 6702351P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6702351P
IDC Connectors 6702351P
Molex 90814-0910 IDC Connector

Molex 90814-0910 IDC Connector

Supplier's Site
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 Mm Molex - 57R3165 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 Mm Molex
57R3165
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 Mm Molex 57R3165
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 mm

Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 mm

Supplier's Site Datasheet
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 Mm Rohs Compliant Molex - 34R6228 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 Mm Rohs Compliant Molex
34R6228
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 Mm Rohs Compliant Molex 34R6228
Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-90814-0910 1041581-90814-0910 6702351 6702351P 57R3165
Product Name 2.4A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 90814-0910 IDC Connectors IDC Connectors Wire-To-Board Connector, Picoflex 90814 Series, Surface Mount, Header, 10, 1.27 Mm Molex
Gender Male / Plug Male / Plug Male / Plug
Termination SMD/SMT SMD/SMT Idc
Voltage Rating 250 volts 250 volts
Current Rating 2.4 amps 2.4 amps
Unlock Full Specs
to access all available technical data