Molex 2.4A 250V Electronic Connector 90814-0810

Description
1.27mm Pitch 10 Pos Male Header, 2.4A, 250V, SMT Product overview: 90814-0810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.27mm Pitch 10 Pos Male Header, 2.4A, 250V, SMT Product overview: 90814-0810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4A 250V Electronic Connector
316-90814-0810
2.4A 250V Electronic Connector 316-90814-0810
1.27mm Pitch 10 Pos Male Header, 2.4A, 250V, SMT Product overview: 90814-0810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0810 can be used for catalog matching and distributor lookup.

1.27mm Pitch 10 Pos Male Header, 2.4A, 250V, SMT Product overview: 90814-0810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 6706631P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706631P
IDC Connectors 6706631P
Molex 90814-0810 IDC Connector

Molex 90814-0810 IDC Connector

Supplier's Site
IDC Connectors - 6706631 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706631
IDC Connectors 6706631
Molex 90814-0810 IDC Connector

Molex 90814-0810 IDC Connector

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 90814-0810 - 1161407-90814-0810 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90814-0810
1161407-90814-0810
Circular Connectors - Circular Connectors - Housings - 90814-0810 1161407-90814-0810
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161407-90814-0810 Number of Positions: 10 Pitch: 1.27 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.4 A Number of Contacts: 10 Gender: Male Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Contact Resistance: 15 mΩ Number of Pins: 10 Contact Gender: Male Categories: Circular Connectors - Housings Case / Package: 0810 Country of Origin: SK Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161407-90814-0810
Number of Positions: 10
Pitch: 1.27 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.4 A
Number of Contacts: 10
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 15 mΩ
Number of Pins: 10
Contact Gender: Male
Categories: Circular Connectors - Housings
Case / Package: 0810
Country of Origin: SK
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex - 74M7856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex
74M7856
Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex 74M7856
CONNECTOR, HEADER, 10POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-90814-0810 6706631P 6706631 1161407-90814-0810 90814-0810 74M7856
Product Name 2.4A 250V Electronic Connector IDC Connectors IDC Connectors Circular Connectors - Circular Connectors - Housings - 90814-0810 Connector, Header, 10Pos, 1Row, 1.27Mm; Connector Systems Molex
Gender Male / Plug Male / Plug Male / Plug
Termination SMD/SMT Idc SMD/SMT
Voltage Rating 250 volts 250 volts
Current Rating 2.4 amps 2.4 amps
Unlock Full Specs
to access all available technical data