Connector
Molex 90814-0808 IDC Connector
Molex 90814-0808 IDC Connector
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Picoflex 90814 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 90814-0808 | 6706622P | 6706622 | 74M7855 |
| Product Name | IDC Connectors | IDC Connectors | Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Molex | |
| Gender | Male / Plug | Male / Plug |