Molex 2.4A 250V Electronic Connector 90814-0806

Description
6 Pos 1 Row 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 1 Row 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4A 250V Electronic Connector
316-90814-0806
2.4A 250V Electronic Connector 316-90814-0806
6 Pos 1 Row 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0806 can be used for catalog matching and distributor lookup.

6 Pos 1 Row 1.27mm Pitch Male Header, 2.4A, 250V, SMT Product overview: 90814-0806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-90814-0806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 90814-0806 - 1034805-90814-0806 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90814-0806
1034805-90814-0806
Circular Connectors - Circular Connectors - Housings - 90814-0806 1034805-90814-0806
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034805-90814-0806 Number of Positions: 6 Pitch: 1.27 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass, Tin Voltage Rating: 250 V Current Rating: 2.4 A Number of Contacts: 6 Gender: Male Length: 11.4 mm Housing Material: Nylon Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Mounting: SMD (SMT) Contact Resistance: 15 mΩ Height: 5.15 mm Number of Pins: 6 Categories: Circular Connectors - Housings Case / Package: 0806 Alternative Parts (Cross-Reference): 8-2823056-0; 90814-0006; 90814-0906; 90814-0206; 292228-6; 1775443-5; 292227-70908140806; 90814-0806.; 908140806; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 6.9 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034805-90814-0806
Number of Positions: 6
Pitch: 1.27 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass, Tin
Voltage Rating: 250 V
Current Rating: 2.4 A
Number of Contacts: 6
Gender: Male
Length: 11.4 mm
Housing Material: Nylon
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Mounting: SMD (SMT)
Contact Resistance: 15 mΩ
Height: 5.15 mm
Number of Pins: 6
Categories: Circular Connectors - Housings
Case / Package: 0806
Alternative Parts (Cross-Reference): 8-2823056-0; 90814-0006; 90814-0906; 90814-0206; 292228-6; 1775443-5; 292227-70908140806; 90814-0806.; 908140806;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 6.9 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Glow Wire Compliant: Non-compliant

Buy Now
IDC Connectors - 6706628P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706628P
IDC Connectors 6706628P
Molex 90814-0806 IDC Connector

Molex 90814-0806 IDC Connector

Supplier's Site
IDC Connectors - 6706628 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706628
IDC Connectors 6706628
Molex 90814-0806 IDC Connector

Molex 90814-0806 IDC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Picoflex Smt Header Rohs Compliant Molex - 30AC6025 - Newark, An Avnet Company
Chicago, IL, United States
Picoflex Smt Header Rohs Compliant Molex
30AC6025
Picoflex Smt Header Rohs Compliant Molex 30AC6025
PICOFLEX SMT HEADER ROHS COMPLIANT: YES

PICOFLEX SMT HEADER ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Molex - 74M7854 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Molex
74M7854
Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Molex 74M7854
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-90814-0806 1034805-90814-0806 6706628P 6706628 90814-0806 30AC6025 74M7854
Product Name 2.4A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 90814-0806 IDC Connectors IDC Connectors Picoflex Smt Header Rohs Compliant Molex Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Molex
Gender Male / Plug Male / Plug Male / Plug
Termination SMD/SMT SMD/SMT Idc Surface Mount Straight
Voltage Rating 250 volts 250 volts
Current Rating 2.4 amps 2.4 amps
Unlock Full Specs
to access all available technical data