Molex Circular Connectors - Circular Connectors - Housings - 90814-0504 90814-0504

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021263-90814-0504 Packaging: Tape & Reel (TR) Number of Positions: 4 Pitch: 1.27 mm Color: Natural Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.4 A Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 90814-0808; 90814-0804; 90814-0810; 1775443-2; 1775443-5; 292231-30908140504; 908140504; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021263-90814-0504 Packaging: Tape & Reel (TR) Number of Positions: 4 Pitch: 1.27 mm Color: Natural Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.4 A Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 90814-0808; 90814-0804; 90814-0810; 1775443-2; 1775443-5; 292231-30908140504; 908140504; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 90814-0504 - 1021263-90814-0504 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90814-0504
1021263-90814-0504
Circular Connectors - Circular Connectors - Housings - 90814-0504 1021263-90814-0504
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021263-90814-0504 Packaging: Tape & Reel (TR) Number of Positions: 4 Pitch: 1.27 mm Color: Natural Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.4 A Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 90814-0808; 90814-0804; 90814-0810; 1775443-2; 1775443-5; 292231-30908140504; 908140504; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021263-90814-0504
Packaging: Tape & Reel (TR)
Number of Positions: 4
Pitch: 1.27 mm
Color: Natural
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.4 A
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 90814-0808; 90814-0804; 90814-0810; 1775443-2; 1775443-5; 292231-30908140504; 908140504;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.27Mm Pf Hdr Smt Nrblb Rl Sn Wopgs 4Ckt Rohs Compliant Molex - 55W8224 - Newark, An Avnet Company
Chicago, IL, United States
1.27Mm Pf Hdr Smt Nrblb Rl Sn Wopgs 4Ckt Rohs Compliant Molex
55W8224
1.27Mm Pf Hdr Smt Nrblb Rl Sn Wopgs 4Ckt Rohs Compliant Molex 55W8224
1.27mm PF Hdr SMT NRBlb Rl Sn WOPgs 4Ckt RoHS Compliant: Yes

1.27mm PF Hdr SMT NRBlb Rl Sn WOPgs 4Ckt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021263-90814-0504 90814-0504 55W8224
Product Name Circular Connectors - Circular Connectors - Housings - 90814-0504 1.27Mm Pf Hdr Smt Nrblb Rl Sn Wopgs 4Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details