Molex Circular Connectors - Circular Connectors - Housings - 90814-0208 90814-0208

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135763-90814-0208 Packaging: Tape and Reel Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 1.2 A Number of Contacts: 8 Gender: Male Length: 13.94 mm Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 15 mΩ Contact Gender: Male Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 6.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135763-90814-0208 Packaging: Tape and Reel Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 1.2 A Number of Contacts: 8 Gender: Male Length: 13.94 mm Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 15 mΩ Contact Gender: Male Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 6.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 90814-0208 - 1135763-90814-0208 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 90814-0208
1135763-90814-0208
Circular Connectors - Circular Connectors - Housings - 90814-0208 1135763-90814-0208
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135763-90814-0208 Packaging: Tape and Reel Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 1.2 A Number of Contacts: 8 Gender: Male Length: 13.94 mm Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 15 mΩ Contact Gender: Male Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 6.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135763-90814-0208
Packaging: Tape and Reel
Number of Positions: 8
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 1.2 A
Number of Contacts: 8
Gender: Male
Length: 13.94 mm
Housing Material: Nylon
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 15 mΩ
Contact Gender: Male
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 6.9 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 1.2A 250V Electronic Connector
2027-90814-0208
SMD 1.2A 250V Electronic Connector 2027-90814-0208
8 Pos 1 Row 2.54mm Pitch Male Header, Surface Mount, 1.2A, 250V Product overview: 90814-0208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90814-0208 can be used for catalog matching and distributor lookup.

8 Pos 1 Row 2.54mm Pitch Male Header, Surface Mount, 1.2A, 250V Product overview: 90814-0208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90814-0208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hong Kong, China
Board Connector, 8 Contact(s), 1 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Receptacle,
514-90814-0208
Board Connector, 8 Contact(s), 1 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Receptacle, 514-90814-0208
Board Connector, 8 Contact(s), 1 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Receptacle,

Board Connector, 8 Contact(s), 1 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Receptacle,

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1135763-90814-0208 90814-0208 2027-90814-0208 514-90814-0208
Product Name Circular Connectors - Circular Connectors - Housings - 90814-0208 SMD 1.2A 250V Electronic Connector Board Connector, 8 Contact(s), 1 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Receptacle,
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Surface Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details