Molex Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex 90814-0206

Description
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Picoflex 90814 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Picoflex 90814 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex - 39AH6553 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex
39AH6553
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex 39AH6553
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Picoflex 90814 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Picoflex 90814 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex - 07AH5378 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex
07AH5378
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex 07AH5378
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Picoflex 90814 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Picoflex 90814 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39AH6553
Product Name Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MS11605M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Carriers for
Specs
Product Type IC Socket
View Details