Molex Connector, Header, 26Pos, 1Row, 1.27Mm; Connector Systems Molex 90814-0026

Description
CONNECTOR, HEADER, 26POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 26POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 26Pos, 1Row, 1.27Mm; Connector Systems Molex - 25M6044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 1Row, 1.27Mm; Connector Systems Molex
25M6044
Connector, Header, 26Pos, 1Row, 1.27Mm; Connector Systems Molex 25M6044
CONNECTOR, HEADER, 26POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M6044
Product Name Connector, Header, 26Pos, 1Row, 1.27Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Quick coupling plug - NPHS-S6-M-BC9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details