Molex Connector, Header, 12Pos, 1Row, 1.27Mm; Connector Systems Molex 90814-0012

Description
CONNECTOR, HEADER, 12POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 1Row, 1.27Mm; Connector Systems Molex - 25M6039 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 1.27Mm; Connector Systems Molex
25M6039
Connector, Header, 12Pos, 1Row, 1.27Mm; Connector Systems Molex 25M6039
CONNECTOR, HEADER, 12POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Picoflex 90814 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M6039
Product Name Connector, Header, 12Pos, 1Row, 1.27Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details