Molex Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex 90663-1142

Description
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:QF-50 90663 Series; Connector Shroud:-RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:QF-50 90663 Series; Connector Shroud:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex - 60H5322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex
60H5322
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex 60H5322
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:QF-50 90663 Series; Connector Shroud:-RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:QF-50 90663 Series; Connector Shroud:-RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,14 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Molex - 94M3418 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,14 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Molex
94M3418
Header Connector,pcb Mount,recept,14 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Molex 94M3418
Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH & EJECT

Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH & EJECT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 60H5322 94M3418
Product Name Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex Header Connector,pcb Mount,recept,14 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors available connect to OBD - QLC16056 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
PCB Headers - 1731165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details