Molex Rectangular Connectors - 906350201 906350201

Description
Manufacturer: Molex, LLC Win Source Part Number: 766453-906350201 Series: QF 50 90635 Packaging: Tube Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 90635 Categories: Connectors, Interconnects Introduction Date: January 16, 2005 ECCN: EAR99 Country of Origin: Ireland Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 766453-906350201 Series: QF 50 90635 Packaging: Tube Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 90635 Categories: Connectors, Interconnects Introduction Date: January 16, 2005 ECCN: EAR99 Country of Origin: Ireland Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 906350201 - 766453-906350201 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 906350201
766453-906350201
Rectangular Connectors - 906350201 766453-906350201
Manufacturer: Molex, LLC Win Source Part Number: 766453-906350201 Series: QF 50 90635 Packaging: Tube Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 90635 Categories: Connectors, Interconnects Introduction Date: January 16, 2005 ECCN: EAR99 Country of Origin: Ireland Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 766453-906350201
Series: QF 50 90635
Packaging: Tube
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Features: Feed Through
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Family Name: 90635
Categories: Connectors, Interconnects
Introduction Date: January 16, 2005
ECCN: EAR99
Country of Origin: Ireland
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-906350201
Electronic Connector 340-906350201
1.27MM QF50 REC VT POLZ .1GF Product overview: 906350201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-906350201 can be used for catalog matching and distributor lookup.

1.27MM QF50 REC VT POLZ .1GF Product overview: 906350201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-906350201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 766453-906350201 340-906350201
Product Name Rectangular Connectors - 906350201 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details