Molex Wire-To-Board Connector; Connector Type Molex 90635-1102

Description
WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:RECEPTACLE; NO. OF CONTACTS:10; PITCH SPACING:1.27MM; CONTACT TERMINATION:IDC/IDT; CONTACT MATERIAL:PHOSPHOR BRONZE; SERIES:QF-50; CONTACT PLATING:30U" GOLD; NO. OF ROWS:2ROHS COMPLIANT: YES
Datasheet
Description
WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:RECEPTACLE; NO. OF CONTACTS:10; PITCH SPACING:1.27MM; CONTACT TERMINATION:IDC/IDT; CONTACT MATERIAL:PHOSPHOR BRONZE; SERIES:QF-50; CONTACT PLATING:30U" GOLD; NO. OF ROWS:2ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector; Connector Type Molex - 94M3376 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector; Connector Type Molex
94M3376
Wire-To-Board Connector; Connector Type Molex 94M3376
WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:RECEPTACLE; NO. OF CONTACTS:10; PITCH SPACING:1.27MM; CONTACT TERMINATION:IDC/IDT; CONTACT MATERIAL:PHOSPHOR BRONZE; SERIES:QF-50; CONTACT PLATING:30U" GOLD; NO. OF ROWS:2ROHS COMPLIANT: YES

WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:RECEPTACLE; NO. OF CONTACTS:10; PITCH SPACING:1.27MM; CONTACT TERMINATION:IDC/IDT; CONTACT MATERIAL:PHOSPHOR BRONZE; SERIES:QF-50; CONTACT PLATING:30U" GOLD; NO. OF ROWS:2ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94M3376
Product Name Wire-To-Board Connector; Connector Type Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
PCB Headers - 1731138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details