Molex Ribbon Cable Connector, Receptacle, 20 Position, Idc/idt; No. Of Contacts Molex 90584-1320

Description
RIBBON CABLE CONNECTOR, RECEPTACLE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
RIBBON CABLE CONNECTOR, RECEPTACLE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connector, Receptacle, 20 Position, Idc/idt; No. Of Contacts Molex - 25M6027 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable Connector, Receptacle, 20 Position, Idc/idt; No. Of Contacts Molex
25M6027
Ribbon Cable Connector, Receptacle, 20 Position, Idc/idt; No. Of Contacts Molex 25M6027
RIBBON CABLE CONNECTOR, RECEPTACLE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

RIBBON CABLE CONNECTOR, RECEPTACLE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Flex Cable Connector,pcb Mount,20 Contacts,number Of Contact Rows Molex - 60H5128 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,20 Contacts,number Of Contact Rows Molex
60H5128
Flex Cable Connector,pcb Mount,20 Contacts,number Of Contact Rows Molex 60H5128
Flex Cable Connector,PCB Mount,20 Contacts,Number Of Contact Rows:2,PC TAIL W/RETNN Terminal RoHS Compliant: Yes

Flex Cable Connector,PCB Mount,20 Contacts,Number Of Contact Rows:2,PC TAIL W/RETNN Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25M6027 60H5128
Product Name Ribbon Cable Connector, Receptacle, 20 Position, Idc/idt; No. Of Contacts Molex Flex Cable Connector,pcb Mount,20 Contacts,number Of Contact Rows Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers