Connector
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 90584-1316 | 25M6025 |
| Product Name | Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type Molex | |
| Mounting | Cable Mount, Through Hole Mount |