Molex Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex 90584-1312

Description
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex - 25M6023 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex
25M6023
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex 25M6023
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Molex - 60H5124 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Molex
60H5124
Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Molex 60H5124
Flex Cable Connector,PCB Mount,12 Contacts,Number Of Contact Rows:2,PC TAIL W/RETNN Terminal

Flex Cable Connector,PCB Mount,12 Contacts,Number Of Contact Rows:2,PC TAIL W/RETNN Terminal

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25M6023 60H5124
Product Name Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Molex Flex Cable Connector,pcb Mount,12 Contacts,number Of Contact Rows Molex
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details