Molex IDC Connectors 90584-1306

Description
Molex 90584-1306 IDC Connector
Request a Quote
Description
Molex 90584-1306 IDC Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1789785 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1789785
IDC Connectors 1789785
Molex 90584-1306 IDC Connector

Molex 90584-1306 IDC Connector

Supplier's Site
IDC Connectors - 1790806 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1790806
IDC Connectors 1790806
Molex 90584-1306 IDC Connector

Molex 90584-1306 IDC Connector

Supplier's Site
IDC Connectors - 1790806P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1790806P
IDC Connectors 1790806P
Molex 90584-1306 IDC Connector

Molex 90584-1306 IDC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex - 25M6020 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex
25M6020
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex 25M6020
CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Connector Type:I/O RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Connector Type:I/O RoHS Compliant: Yes

Supplier's Site
Board In Connector, 6Pos, 2Row, 1.27Mm Rohs Compliant Molex - 38AJ5285 - Newark, An Avnet Company
Chicago, IL, United States
Board In Connector, 6Pos, 2Row, 1.27Mm Rohs Compliant Molex
38AJ5285
Board In Connector, 6Pos, 2Row, 1.27Mm Rohs Compliant Molex 38AJ5285
BOARD IN CONNECTOR, 6POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

BOARD IN CONNECTOR, 6POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1789785 1790806P 90584-1306 25M6020 38AJ5285
Product Name IDC Connectors IDC Connectors Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex Board In Connector, 6Pos, 2Row, 1.27Mm Rohs Compliant Molex
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers