FFC/FPC CONNECTOR, RECEPTACLE 17POS 1ROW; Pitch Spacing:-; No. of Contacts:-; Gender:Receptacle; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25M6016 |
| Product Name | Ffc/fpc Connector, Receptacle 17Pos 1Row; Pitch Spacing Molex |