Molex Free Hanging, Panel Mount 903270374

Description
14 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 0903270374-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
0903270374-ND
Free Hanging, Panel Mount 0903270374-ND
14 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0903270374-ND
Product Name Free Hanging, Panel Mount
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mini Receptacle - 888N-F4AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details