Molex Rectangular Connectors - 0903270320 903270320

Description
Manufacturer: Molex, LLC Win Source Part Number: 908687-0903270320 Series: Picoflex PF-50 90327 Features: 20 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 90327 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 90327-0320, 903270320, 090327-0320, 090327-0320-E, 90327-0320-E, 90327-0320-ND, 0903270320-E, 23-0903270320, 903270320-E, WM19228, WM19228-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908687-0903270320 Series: Picoflex PF-50 90327 Features: 20 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 90327 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 90327-0320, 903270320, 090327-0320, 090327-0320-E, 90327-0320-E, 90327-0320-ND, 0903270320-E, 23-0903270320, 903270320-E, WM19228, WM19228-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0903270320 - 908687-0903270320 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0903270320
908687-0903270320
Rectangular Connectors - 0903270320 908687-0903270320
Manufacturer: Molex, LLC Win Source Part Number: 908687-0903270320 Series: Picoflex PF-50 90327 Features: 20 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 90327 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 90327-0320, 903270320, 090327-0320, 090327-0320-E, 90327-0320-E, 90327-0320-ND, 0903270320-E, 23-0903270320, 903270320-E, WM19228, WM19228-ND

Manufacturer: Molex, LLC
Win Source Part Number: 908687-0903270320
Series: Picoflex PF-50 90327
Features: 20 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 90327
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 90327-0320, 903270320, 090327-0320, 090327-0320-E, 90327-0320-E, 90327-0320-ND, 0903270320-E, 23-0903270320, 903270320-E, WM19228, WM19228-ND

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> IDC Connectors
903270320
Connectors >> IDC Connectors 903270320
Free-hanging 2x10P 10 IDCconnector 2.54mm 2 P=2.54mm IDC Connectors ROHS

Free-hanging 2x10P 10 IDCconnector 2.54mm 2 P=2.54mm IDC Connectors ROHS

Supplier's Site Datasheet
Connectors - 903270320 - ODG (Origin Data Global)
Shenzhen, China
Connectors
903270320
Connectors 903270320
Free suspension 2x10P 10 IDCconnector 2.54mm 2 P=2.54mm IDC Connectors ROHS

Free suspension 2x10P 10 IDCconnector 2.54mm 2 P=2.54mm IDC Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 908687-0903270320 903270320 903270320
Product Name Rectangular Connectors - 0903270320 Connectors >> IDC Connectors Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products