Connector
Molex 90327-3320 IDC Connector
Molex 90327-3320 IDC Connector
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts;
IDC CONN, RCPT, 20POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90327-3320 | 6706170P | 6706170 | 25M6011 | 38AJ5280 |
| Product Name | IDC Connectors | IDC Connectors | Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Idc Connector Type Molex | Idc Conn, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack |