Molex Connector, Rcpt, 18Pos, 2Row, 1.27Mm; Idc Connector Type Molex 90327-3318

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 18Pos, 2Row, 1.27Mm; Idc Connector Type Molex - 25M6010 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 2Row, 1.27Mm; Idc Connector Type Molex
25M6010
Connector, Rcpt, 18Pos, 2Row, 1.27Mm; Idc Connector Type Molex 25M6010
CONNECTOR, RCPT, 18POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Idc Conn, Rcpt, 18Pos, 2Row, 1.27Mm Rohs Compliant Molex - 38AJ5279 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 18Pos, 2Row, 1.27Mm Rohs Compliant Molex
38AJ5279
Idc Conn, Rcpt, 18Pos, 2Row, 1.27Mm Rohs Compliant Molex 38AJ5279
IDC CONN, RCPT, 18POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

IDC CONN, RCPT, 18POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90327-3318 25M6010 38AJ5279
Product Name Connector, Rcpt, 18Pos, 2Row, 1.27Mm; Idc Connector Type Molex Idc Conn, Rcpt, 18Pos, 2Row, 1.27Mm Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details