Molex Connectors Ribbon & FFC 90327-3308

Description
1.27MM PF CONN LOPRO IDT WHT 76AU 8CKT
Request a Quote Datasheet
Description
1.27MM PF CONN LOPRO IDT WHT 76AU 8CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 90327-3308 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
90327-3308
Connectors Ribbon & FFC 90327-3308
1.27MM PF CONN LOPRO IDT WHT 76AU 8CKT

1.27MM PF CONN LOPRO IDT WHT 76AU 8CKT

Buy Now
IDC Connectors - 6706158P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706158P
IDC Connectors 6706158P
Molex 90327-3308 IDC Connector

Molex 90327-3308 IDC Connector

Supplier's Site
IDC Connectors - 6706158 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706158
IDC Connectors 6706158
Molex 90327-3308 IDC Connector

Molex 90327-3308 IDC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Pitch Spacing Molex - 25M6007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Pitch Spacing Molex
25M6007
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Pitch Spacing Molex 25M6007
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Picoflex 90327 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Picoflex 90327 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type Molex - 01AH8840 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type Molex
01AH8840
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type Molex 01AH8840
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90327-3308 6706158P 6706158 90327-3308 25M6007 01AH8840
Product Name Connectors Ribbon & FFC IDC Connectors IDC Connectors Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Pitch Spacing Molex Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type Molex
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details