Molex IDC Connectors 90327-3306

Description
Molex 90327-3306 IDC Connector
Request a Quote Datasheet
Description
Molex 90327-3306 IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 6706149 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706149
IDC Connectors 6706149
Molex 90327-3306 IDC Connector

Molex 90327-3306 IDC Connector

Supplier's Site
IDC Connectors - 6706149P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706149P
IDC Connectors 6706149P
Molex 90327-3306 IDC Connector

Molex 90327-3306 IDC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex - 01AH8839 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex
01AH8839
Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex 01AH8839
CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,guide Slot Molex - 94M3216 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,guide Slot Molex
94M3216
Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,guide Slot Molex 94M3216
Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.1 Pitch,GUIDE SLOT

Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.1 Pitch,GUIDE SLOT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6706149 6706149P 90327-3306 01AH8839 94M3216
Product Name IDC Connectors IDC Connectors Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type Molex Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,guide Slot Molex
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details