Molex IDC Connectors 90327-3304

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
IDC Connectors - 6706145 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706145
IDC Connectors 6706145
Molex 90327-3304 IDC Connector

Molex 90327-3304 IDC Connector

Supplier's Site
IDC Connectors - 6706145P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6706145P
IDC Connectors 6706145P
Molex 90327-3304 IDC Connector

Molex 90327-3304 IDC Connector

Supplier's Site
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Pitch Spacing Molex - 25M6006 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Pitch Spacing Molex
25M6006
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Pitch Spacing Molex 25M6006
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Picoflex 90327 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Picoflex 90327 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type Molex - 01AH8838 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type Molex
01AH8838
Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type Molex 01AH8838
CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90327-3304 6706145 6706145P 25M6006 01AH8838
Product Name IDC Connectors IDC Connectors Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Pitch Spacing Molex Connector, Rcpt, 4Pos, 2Row, 1.27Mm; Idc Connector Type Molex
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details